Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74LVC74 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 5.2ns |
Frequency | 100MHz |
Output Current | - |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Trigger Type | Positive Edge |
IC Output Type | Differential |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74LVC |
Logic IC Base Number | 7474 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset | Texas Instruments |
D Flip Flop, Dual, Soic-14 | Newark Electronics |
D FLIP FLOP, DUAL, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a SN74LVC74ADR .?
Additional datasheets, footprints and schematics for SN74LVC74ADR . are listed on our Part Details page. You can also find images and similar parts to SN74LVC74ADR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC74ADR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC74ADR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC74ADR . fall under?
The SN74LVC74ADR . is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC74ADR . when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC74ADR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC74ADR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC74ADR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LVC74ADR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC74ADR . often in real-time on the comparison pages.
What if I can't find stock of SN74LVC74ADR .?
You can fill out our help required form which you can use to request a quote for SN74LVC74ADR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.