Logic Family / Base Number | 74LVC574 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 4.6ns |
Frequency | 150MHz |
Output Current | 24mA |
Logic Case Style | TSSOP |
No. of Pins | 20Pins |
Trigger Type | Positive Edge |
IC Output Type | Tri State Non Inverted |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74LVC |
Logic IC Base Number | 74574, 74574 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74LVC574 |
Logic Function Number | 74574 |
Logic IC Function | Octal Edge-Triggered D-Type Flip-Flop (3-State) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 3.6V |
Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs | Texas Instruments |
Ic, D-Type Flip Flop, Smd, 74Lvc574 | Newark Electronics |
Octal Edge-Trig D-Ty F-F W/3-State Otpt | Mouser Electronics |
Where can I find additional details, specifications and documents for a SN74LVC574APW .?
Additional datasheets, footprints and schematics for SN74LVC574APW . are listed on our Part Details page. You can also find images and similar parts to SN74LVC574APW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC574APW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC574APW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC574APW . fall under?
The SN74LVC574APW . is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC574APW . when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC574APW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC574APW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC574APW . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for SN74LVC574APW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC574APW . often in real-time on the comparison pages.
What if I can't find stock of SN74LVC574APW .?
You can fill out our help required form which you can use to request a quote for SN74LVC574APW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.