Logic Family / Base Number | 74LVC573 |
---|---|
Latch Type | D Type Transparent |
IC Output Type | Tri State |
Propagation Delay | 6.9ns |
Output Current | 24mA |
Logic Case Style | SSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
No. of Bits | 8bit |
Logic IC Family | 74LVC |
Logic IC Base Number | 74573 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Octal Transparent D-Type Latches With 3-State Outputs | Texas Instruments |
IC LATCH TRANS 3-ST 8-CH D-TYPE 20-PIN SSOP | Dan-Mar Components |
SMT TAPE | Component Electronics |
D-LATCH, TRANSPARENT, OCTAL, SSOP-20 | Farnell |
D-Latch, Transparent, Octal, Ssop-20 | Newark Electronics |
Latch Transparent 3-ST Octal D-Type | Euro-Tech |
Where can I find additional details, specifications and documents for a SN74LVC573ADBR .?
Additional datasheets, footprints and schematics for SN74LVC573ADBR . are listed on our Part Details page. You can also find images and similar parts to SN74LVC573ADBR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC573ADBR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC573ADBR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC573ADBR . fall under?
The SN74LVC573ADBR . is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC573ADBR . when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC573ADBR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC573ADBR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC573ADBR . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74LVC573ADBR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC573ADBR . often in real-time on the comparison pages.
What if I can't find stock of SN74LVC573ADBR .?
You can fill out our help required form which you can use to request a quote for SN74LVC573ADBR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.