SN74LVC541APWR . Part Information
Details for SN74LVC541APWR . by Texas Instruments
Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers
Part Downloads


Part Specifications
Logic Family / Base Number | 74LVC541 |
Logic Device Type | Buffer / Line Driver Non Inverting |
Logic Case Style | TSSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74LVC |
Logic IC Base Number | 74541, 74541 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74LVC541 |
Logic Function Number | 74541 |
Logic IC Function | Octal Buffer/Line Driver (3-State) |
Operating Temperature Range | -40°C to +85°C |
Output Current | 24mA |
Output Current Max | 24mA |
Supply Voltage Range | 1.65V to 3.6V |
Alternative Part Descriptions
- IC, BUFFER/DRIVER/RECEIVER, SMD; Logic Family / Base Number:74LVC541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; RoHS Compliant: Yes | Newark Electronics
- 8-ch, 1.65-V to 3.6-V buffers with 3-state outputs | Texas Instruments
- 3 State Buffer and Driver [Texas Instruments] SN74LVC541APWR 3 State Buffer and Driver | Distrelec
Viewing Distributors for SN74LVC541APWR .
Loading...
Loading Results for SN74LVC541APWR .