SN74LVC541ADGVR Part Information
Details for SN74LVC541ADGVR by Texas Instruments
Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers
Part Specifications
Logic Family / Base Number | 74LVC541 |
Logic Device Type | Buffer / Line Driver Non Inverting |
Logic Case Style | TVSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74LVC |
Logic IC Base Number | 74541 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74LVC541ADGVR?
Additional datasheets, footprints and schematics for SN74LVC541ADGVR are listed in our Part Details tab. You can also find the SN74LVC541ADGVR image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC541ADGVR in the Pricing & Inventory tab next to part details. You can view SN74LVC541ADGVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC541ADGVR fall under?
The SN74LVC541ADGVR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC541ADGVR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC541ADGVR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC541ADGVR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74LVC541ADGVR have stock available?
There is no stock from authorised distributors for SN74LVC541ADGVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC541ADGVR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC541ADGVR?
You can fill out our help required form which you can use to request a quote for SN74LVC541ADGVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.