Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Logic Family / Base Number | 74LVC424 |
---|---|
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | TSSOP |
No. of Pins | 24Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LVC |
Logic IC Base Number | 74245, 744245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Line Bus Drive Receive Transceiver Type | Transmitter / Receiver |
Logic Function Number | 744245 |
Logic IC Function | Octal Bus Transceiver And Shifter (3-State) |
No. of Transceivers | 8 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 3.3V |
Supply Voltage Range | 2.7V to 3.6V 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Octal Bus Transceiver And 3.3-V To 5-V Shifter With 3-State Outputs | Texas Instruments |
IC, OCTAL BUS TRANSCEIVER, SMD | element14 |
Ic, Octal Bus Transceiver, Smd | Newark Electronics |
Octal Bus Transceiver SN74LVC4245APWG4 | RS |
Where can I find additional details, specifications and documents for a SN74LVC4245APW?
Additional datasheets, footprints and schematics for SN74LVC4245APW are listed on our Part Details page. You can also find images and similar parts to SN74LVC4245APW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC4245APW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC4245APW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC4245APW fall under?
The SN74LVC4245APW is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC4245APW when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC4245APW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC4245APW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC4245APW have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for SN74LVC4245APW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC4245APW often in real-time on the comparison pages.
What if I can't find stock of SN74LVC4245APW?
You can fill out our help required form which you can use to request a quote for SN74LVC4245APW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.