Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
9,945
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
326
in stock
|
Buy Now | |
element14
from US$0.17
|
184
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
152
in stock
|
Buy Now | |
Farnell
from US$0.18
|
102
in stock
|
Buy Now | |
Texas Instruments
from US$0.10
|
-
|
Buy Now |
Logic Family / Base Number | 74LVC3G17 |
---|---|
Logic Device Type | Buffer Schmitt Trigger |
Logic Case Style | VSSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LVC |
Logic IC Base Number | 743G17 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 743G17 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 5.5V |
IC: digital | Transfer Multisort Elektronik |
BUFFER, SCHMITT TRIG, TRIPLE, 8US8 | element14 |
Buffer, Schmitt Trig, Triple, 8Us8 | Newark Electronics |
Buffer Line Driver, SN74LVC3G17DCUR | RS |
3-ch, 1.65-V to 5.5-V buffers with Schmitt-Trigger inputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LVC3G17DCUR?
Additional datasheets, footprints and schematics for SN74LVC3G17DCUR are listed on our Part Details page. You can also find images and similar parts to SN74LVC3G17DCUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC3G17DCUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC3G17DCUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC3G17DCUR fall under?
The SN74LVC3G17DCUR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC3G17DCUR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC3G17DCUR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC3G17DCUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC3G17DCUR have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, element14, Newark Electronics and Farnell have stock available or on a lead time for SN74LVC3G17DCUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC3G17DCUR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC3G17DCUR?
You can fill out our help required form which you can use to request a quote for SN74LVC3G17DCUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.