SN74LVC3G17DCTR Part Information
Details for SN74LVC3G17DCTR by Texas Instruments
Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers
Part Description
This triple Schmitt-trigger buffer is designed for 1.65-V to 5.5-V VCC operation. The SN74LVC3G17 device contains three buffers and performs the Boolean function Y = A. The device functions as three independent buffers but, because of Schmitt action, it may have different input threshold levels for positive-going (VT+) and negative-going (VT–) signals. This device is fully specified for partial-power-down applications using Ioff. The Ioff circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down. NanoFree package technology is a major breakthrough in IC packaging concepts, using the die as the package.
Part Downloads


Part Features
- Available in the Texas Instruments NanoFreeu2122 Package
- ESD Protection Exceeds JESD 22
- Inputs Accept Voltages to 5.5 V
- Ioff Supports Live Insertion, Partial-Power-Down Mode and Back Drive Protection
- Latch-Up Performance Exceeds 100 mA Per JESD 78, Class II
- Low Power Consumption, 10-u03bcA Maximum ICC
- Maximum tpd of 5.4 ns at 3.3 V
- Supports 5-V VCC Operation
- Typical VOHV (Output VOH Undershoot) >2 V at VCC = 3.3 V, TA = 25u00b0C
- Typical VOLP (Output Ground Bounce) <0.8 V at VCC = 3.3 V, TA = 25u00b0C
- u00b124-mA Output Drive at 3.3 V
Part Specifications
Logic Family / Base Number | 74LVC3G17 |
Logic Device Type | Buffer Non Inverting |
Logic Case Style | SSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LVC |
Logic IC Base Number | 743G17, 74317 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 743G17 |
Logic IC Function | Triple Schmitt-Trigger Buffer |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 3.3V |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- Schmitt Trigger Buffer Triple | RS Components
- SCHMITT TRIGGER BUFFER, SSOP-8; Logic Family / Base Number:74LVC3G17; Logic Device Type:Buffer, Schmitt Trigger; Logic Case Style:SSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC RoHS Compliant: Yes | Newark Electronics
- Schmitt Trigger Buffer 3-CH Non-Inverting CMOS 8-Pin SSOP T/R | Avnet America
- 3-ch, 1.65-V to 5.5-V buffers with Schmitt-Trigger inputs | Texas Instruments