Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74LVC3G07 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | VSSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LVC |
Logic IC Base Number | 743G07, 7407 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 743G07 |
Logic IC Function | Triple Buffer / Driver with Open-Drain Outputs |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
3-ch, 1.65-V to 5.5-V buffers with open-drain outputs | Texas Instruments |
Buffer/Dirver 8-ch, SN74LVC3G07DCUT | RS |
LOGIC, BUFF/DVR TRPL N-INV, 8VSSOP | element14 |
Logic, Buff/Dvr Trpl N-Inv, 8Vssop | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LVC3G07DCUT?
Additional datasheets, footprints and schematics for SN74LVC3G07DCUT are listed on our Part Details page. You can also find images and similar parts to SN74LVC3G07DCUT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC3G07DCUT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC3G07DCUT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC3G07DCUT fall under?
The SN74LVC3G07DCUT is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC3G07DCUT when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC3G07DCUT you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC3G07DCUT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC3G07DCUT have stock available?
Authorised distributors including Texas Instruments, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for SN74LVC3G07DCUT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC3G07DCUT often in real-time on the comparison pages.
What if I can't find stock of SN74LVC3G07DCUT?
You can fill out our help required form which you can use to request a quote for SN74LVC3G07DCUT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.