Logic Family / Base Number | 74LVC2T245 |
---|---|
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | VSSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LVC |
Logic IC Base Number | 742T245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
SN74LVC2T45QDCURQ1 TEXAS INSTRUMENTS | Elfaro |
Automotive Catalog Dual-Bit Dual Supply Transceiver with Configurable Voltage Translation | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Transceiver, 2Bit, 3 State O/P, Vssop-8 | Newark Electronics |
TRANSCEIVER, 2BIT, 3 STATE O/P, VSSOP-8 | Farnell |
AC DualB Dual Supply Xcvr | Mouser Electronics |
Where can I find additional details, specifications and documents for a SN74LVC2T45QDCURQ1 .?
Additional datasheets, footprints and schematics for SN74LVC2T45QDCURQ1 . are listed on our Part Details page. You can also find images and similar parts to SN74LVC2T45QDCURQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC2T45QDCURQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC2T45QDCURQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC2T45QDCURQ1 . fall under?
The SN74LVC2T45QDCURQ1 . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC2T45QDCURQ1 . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2T45QDCURQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC2T45QDCURQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC2T45QDCURQ1 . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for SN74LVC2T45QDCURQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC2T45QDCURQ1 . often in real-time on the comparison pages.
What if I can't find stock of SN74LVC2T45QDCURQ1 .?
You can fill out our help required form which you can use to request a quote for SN74LVC2T45QDCURQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.