Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 2 |
---|---|
Output Current | 32mA |
Propagation Delay | 7.9ns |
No. of Pins | 8Pins |
Logic Case Style | SSOP |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -55°C |
Where can I find additional details, specifications and documents for a SN74LVC2T45MDCTTEP?
Additional datasheets, footprints and schematics for SN74LVC2T45MDCTTEP are listed on our Part Details page. You can also find images and similar parts to SN74LVC2T45MDCTTEP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC2T45MDCTTEP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC2T45MDCTTEP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC2T45MDCTTEP fall under?
The SN74LVC2T45MDCTTEP is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC2T45MDCTTEP when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2T45MDCTTEP you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC2T45MDCTTEP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC2T45MDCTTEP have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for SN74LVC2T45MDCTTEP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC2T45MDCTTEP often in real-time on the comparison pages.
What if I can't find stock of SN74LVC2T45MDCTTEP?
You can fill out our help required form which you can use to request a quote for SN74LVC2T45MDCTTEP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.