Prices starting from US$0.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
![]() |
RS | US$0.78 |
26,375
|
Buy Now |
![]() |
Texas Instruments | US$0.14 |
100,368
|
Buy Now |
![]() |
Farnell | US$0.38 |
21,266
|
Buy Now |
![]() |
Newark Electronics | US$0.46 |
21,266
|
Buy Now |
![]() |
element14 | US$0.37 |
21,266
|
Buy Now |
![]() |
Transfer Multisort Elektronik | US$0.44 |
7,178
|
Buy Now |
![]() |
Chip One Stop | US$0.33 |
1,885
|
Buy Now |
![]() |
CoreStaff | US$0.26 |
1
|
Buy Now |
No. of Inputs | 2 |
---|---|
Output Current | - |
Propagation Delay | 3.9ns |
No. of Pins | 8Pins |
Logic Case Style | VSSOP |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Bus Transceiver |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2-Bit Dual Supply Transceiver with Configurable Voltage-Level Shifting and 3-State Outputs | Texas Instruments |
SN74LVC2T45DCUR Voltage Level Translator | RS |
BUS TRANSCEIVER, 2BIT, VSSOP-8 | Farnell |
Bus Transceiver, 2Bit, Vssop-8 | Newark Electronics |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SN74LVC2T45DCUR .?
Additional datasheets, footprints and schematics for SN74LVC2T45DCUR . are listed on our Part Details page. You can also find images and similar parts to SN74LVC2T45DCUR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC2T45DCUR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC2T45DCUR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC2T45DCUR . fall under?
The SN74LVC2T45DCUR . is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC2T45DCUR . when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2T45DCUR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC2T45DCUR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC2T45DCUR . have stock available?
Authorised distributors including Texas Instruments, RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for SN74LVC2T45DCUR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC2T45DCUR . often in real-time on the comparison pages.
What if I can't find stock of SN74LVC2T45DCUR .?
You can fill out our help required form which you can use to request a quote for SN74LVC2T45DCUR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.