SN74LVC2T45DCTR . Part Information
Details for SN74LVC2T45DCTR . by Texas Instruments
Semiconductors - ICs > Logic > Level Shifters

Buy SN74LVC2T45DCTR Directly from Texas Instruments (186938 in stock) at $0.1580
Part Downloads

Part Specifications
No. of Inputs | 2 |
Output Current | - |
Propagation Delay | 3.9ns |
No. of Pins | 8Pins |
Logic Case Style | SSOP |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Bus Transceiver |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- 2-Bit Bus Transceiver, Translation SSOP8 | RS Components
- BUS TRANSCEIVER, 2 I/P, SSOP-8; No. of Inputs:2; Output Current:50mA; Propagation Delay:3.9ns; No. of Pins:8Pins; Logic Case Style:SSOP; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
- 2-Bit Dual Supply Transceiver with Configurable Voltage-Level Shifting and 3-State Outputs | Texas Instruments
- [Texas Instruments] SN74LVC2T45DCTR | Distrelec
- Texas Instruments SN74LVC2T45DCTR Gerilim Seviye Dönüştürücü, Bus (Veriyolu) Alıcı-Verici, 3-Durumlu | RS Components TR
- 2-Bit Bus Transceiver, Translation SSOP8 | RS Components IT
- Bus XCVR Single 2-CH 3-ST | GreenChips
Viewing Distributors for SN74LVC2T45DCTR .
Loading...
Loading Results for SN74LVC2T45DCTR .