Logic Family / Base Number | 74LVC2G86 |
---|---|
Logic Type | XOR Gate |
Output Current | 50mA |
No. of Inputs | 2 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | VSSOP |
No. of Pins | 8Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 742G86 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2-ch, 2-input, 1.65-V to 5.5-V XOR (exclusive OR) gates | Texas Instruments |
IC DUAL 2-IN EX-OR GATE 8-VSSOP | Dan-Mar Components |
Logic Xor, Dual, 4.7Ns, Vssop-8 | Newark Electronics |
Dual 2 Input | Mouser Electronics |
Where can I find additional details, specifications and documents for a SN74LVC2G86DCUR?
Additional datasheets, footprints and schematics for SN74LVC2G86DCUR are listed on our Part Details page. You can also find images and similar parts to SN74LVC2G86DCUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC2G86DCUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC2G86DCUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC2G86DCUR fall under?
The SN74LVC2G86DCUR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC2G86DCUR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2G86DCUR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC2G86DCUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC2G86DCUR have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for SN74LVC2G86DCUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC2G86DCUR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC2G86DCUR?
You can fill out our help required form which you can use to request a quote for SN74LVC2G86DCUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.