| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Logic Family / Base Number | 74LVC79 |
|---|---|
| Flip-Flop Type | D |
| Propagation Delay | 3.7ns |
| Frequency | 160MHz |
| Output Current | 32mA |
| Logic Case Style | VSSOP |
| No. of Pins | 8Pins |
| Trigger Type | Positive Edge |
| IC Output Type | Non Inverted |
| Supply Voltage Min | 1.65V |
| Supply Voltage Max | 5.5V |
| Logic IC Family | 74LVC |
| Logic IC Base Number | 7479 |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a SN74LVC2G79DCUR .?
Additional datasheets, footprints and schematics for SN74LVC2G79DCUR . are listed on our Part Details page. You can also find images and similar parts to SN74LVC2G79DCUR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC2G79DCUR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC2G79DCUR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC2G79DCUR . fall under?
The SN74LVC2G79DCUR . is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC2G79DCUR . when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2G79DCUR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC2G79DCUR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC2G79DCUR . have stock available?
There is no stock from authorised distributors for SN74LVC2G79DCUR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC2G79DCUR . often in real-time on the comparison pages.
What if I can't find stock of SN74LVC2G79DCUR .?
You can fill out our help required form which you can use to request a quote for SN74LVC2G79DCUR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.