Logic Family / Base Number | 74LVC2G74 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 4.1ns |
Frequency | 200MHz |
Output Current | 32mA |
Logic Case Style | VSSOP |
No. of Pins | 8Pins |
Trigger Type | Positive Edge |
IC Output Type | Differential / Complementary |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LVC |
Logic IC Base Number | 7474, 74274 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 742G74 |
Logic IC Function | Single D-Type Flip-Flop With Clear And Preset And Positive-Edge Trigger |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 3.3V |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset | Texas Instruments |
DTyp SNGL Pos Edge T riggered FlipFlop | Mouser Electronics |
Ic, Dtype Flipflop, Smd, Vssop8 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LVC2G74DCUT?
Additional datasheets, footprints and schematics for SN74LVC2G74DCUT are listed on our Part Details page. You can also find images and similar parts to SN74LVC2G74DCUT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC2G74DCUT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC2G74DCUT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC2G74DCUT fall under?
The SN74LVC2G74DCUT is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC2G74DCUT when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2G74DCUT you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC2G74DCUT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC2G74DCUT have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for SN74LVC2G74DCUT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC2G74DCUT often in real-time on the comparison pages.
What if I can't find stock of SN74LVC2G74DCUT?
You can fill out our help required form which you can use to request a quote for SN74LVC2G74DCUT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.