Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
546
in stock
|
Buy Now | |
Texas Instruments
from US$0.12
|
77,632
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
2,991
in stock
|
Buy Now | |
element14
from US$0.20
|
2,991
in stock
|
Buy Now | |
Farnell
from US$0.19
|
2,991
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
1,780
in stock
|
Buy Now |
Logic Family / Base Number | 74LVC2G241 |
---|---|
Logic Device Type | Buffer / Line Driver Non Inverting |
Logic Case Style | VSSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LVC |
Logic IC Base Number | 742G241 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2-ch, 1.65-V to 5.5-V buffers with 3-state outputs | Texas Instruments |
Non Inverting Buffer, Vssop-8 | Newark Electronics |
NON INVERTING BUFFER, VSSOP-8 | element14 |
Dual Buffer/Driver 3-State VSSOP8 | RS |
Where can I find additional details, specifications and documents for a SN74LVC2G241DCUR?
Additional datasheets, footprints and schematics for SN74LVC2G241DCUR are listed on our Part Details page. You can also find images and similar parts to SN74LVC2G241DCUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC2G241DCUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC2G241DCUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC2G241DCUR fall under?
The SN74LVC2G241DCUR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC2G241DCUR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2G241DCUR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC2G241DCUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC2G241DCUR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for SN74LVC2G241DCUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC2G241DCUR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC2G241DCUR?
You can fill out our help required form which you can use to request a quote for SN74LVC2G241DCUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.