Logic Family / Base Number | 74LVC2G17 |
---|---|
Logic Device Type | Buffer Schmitt Trigger |
Logic Case Style | SOP |
No. of Pins | 6Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LVC |
Logic IC Base Number | 742G17, 7417 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 742G17 |
Logic Function Number | 742G17 |
Logic IC Function | Dual Schmitt Trigger Buffer |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
2-ch, 1.65-V to 5.5-V buffers with Schmitt-Trigger inputs | Texas Instruments |
Schmitt Trigger Buffer Dual | RS |
IC, BUFFER/DRIVER, SMD, SC-70-6 | Farnell |
Ic, Buffer/Driver, Smd, Sc-70-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LVC2G17DCKT .?
Additional datasheets, footprints and schematics for SN74LVC2G17DCKT . are listed on our Part Details page. You can also find images and similar parts to SN74LVC2G17DCKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC2G17DCKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC2G17DCKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC2G17DCKT . fall under?
The SN74LVC2G17DCKT . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC2G17DCKT . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2G17DCKT . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC2G17DCKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC2G17DCKT . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Farnell and Newark Electronics have stock available or on a lead time for SN74LVC2G17DCKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC2G17DCKT . often in real-time on the comparison pages.
What if I can't find stock of SN74LVC2G17DCKT .?
You can fill out our help required form which you can use to request a quote for SN74LVC2G17DCKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.