Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,425
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
6,312
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
3,046
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Texas Instruments
from US$0.0360
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now |
Logic Family / Base Number | 74LVC2G17 |
---|---|
Logic Device Type | Buffer Schmitt Trigger |
Logic Case Style | SOT-23 |
No. of Pins | 6Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LVC |
Logic IC Base Number | 742G17, 7417 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 742G17 |
Logic Function Number | 742G17 |
Logic IC Function | Dual Schmitt Trigger Buffer |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
IC: digital | Transfer Multisort Elektronik |
SN74LVC2G17DBVR, Schmitt Trigger | RS |
Schmitt Trigger Buffer, 2Bit, Sot-23-6 | Newark Electronics |
2-ch, 1.65-V to 5.5-V buffers with Schmitt-Trigger inputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LVC2G17DBVR?
Additional datasheets, footprints and schematics for SN74LVC2G17DBVR are listed on our Part Details page. You can also find images and similar parts to SN74LVC2G17DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC2G17DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC2G17DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC2G17DBVR fall under?
The SN74LVC2G17DBVR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC2G17DBVR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2G17DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC2G17DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC2G17DBVR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for SN74LVC2G17DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC2G17DBVR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC2G17DBVR?
You can fill out our help required form which you can use to request a quote for SN74LVC2G17DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.