SN74LVC2G157DCUT . Part Information
Details for SN74LVC2G157DCUT . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Logic
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.4950 |
10 | 0.4900 |
50 | 0.4850 |
100 | 0.4790 |
250 | 0.4740 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74LVC2G157 |
Logic Type | Data Selector / Multiplexer |
No. of Channels | 1Channels |
Line Configuration | - |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOIC |
No. of Pins | 8Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 742G157, 74157 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 742G157 |
Logic IC Function | Single 2-to-1 Line Data Selector / Multiplexer |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- LOGIC, 2-1 SNGL SELECT/MUX, 8SOIC; Logic Family / Base Number:74LVC2G157; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:-; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74LVC2G157DCUT .?
Additional datasheets, footprints and schematics for SN74LVC2G157DCUT . are listed in our Part Details tab. You can also find the SN74LVC2G157DCUT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC2G157DCUT . in the Pricing & Inventory tab next to part details. You can view SN74LVC2G157DCUT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC2G157DCUT . fall under?
The SN74LVC2G157DCUT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC2G157DCUT . when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2G157DCUT . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC2G157DCUT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74LVC2G157DCUT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74LVC2G157DCUT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC2G157DCUT . often in real-time on the comparison pages.
What if I can't find stock of SN74LVC2G157DCUT .?
You can fill out our help required form which you can use to request a quote for SN74LVC2G157DCUT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.