SN74LVC2G14DCKT . Logic by Texas Instruments

LOGIC DUAL SCHMITT-TRIG INV 6SC70

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.38


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$0.38
25,086
Buy Now
Logo for Chip One Stop Chip One Stop US$0.60
684
Buy Now
Logo for Newark Electronics Newark Electronics US$1.23
-
Buy Now
Logo for element14 element14 US$1.23
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Logic Family / Base Number 74LVC2G14
Logic Type Inverter
Output Current 32mA
No. of Inputs 1
Supply Voltage Min 1.65V
Supply Voltage Max 5.5V
Logic Case Style SC-70
No. of Pins 6Pins
Logic IC Family 74LVC
Logic IC Base Number 742G14, 7414
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 742G14
Logic IC Function Dual Schmitt Trigger Inverter
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 1.65V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

2-ch, 1.65-V to 5.5-V inverters with Schmitt-Trigger inputs | Texas Instruments
Inverter Schmitt Trigger Dual CMOS 6-Pin | RS
Logic, Dual Schmitt-Trig Inv, 6Sc70 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC2G14DCKT .?

Additional datasheets, footprints and schematics for SN74LVC2G14DCKT . are listed on our Part Details page. You can also find images and similar parts to SN74LVC2G14DCKT . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC2G14DCKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC2G14DCKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC2G14DCKT . fall under?

The SN74LVC2G14DCKT . is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC2G14DCKT . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2G14DCKT . you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC2G14DCKT . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC2G14DCKT . have stock available?

Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74LVC2G14DCKT ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC2G14DCKT . often in real-time on the comparison pages.

What if I can't find stock of SN74LVC2G14DCKT .?

You can fill out our help required form which you can use to request a quote for SN74LVC2G14DCKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay