Logic Family / Base Number | 74LVC2G125 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | VSSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LVC |
Logic IC Base Number | 742G125, 74125 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 742G125 |
Logic IC Function | Dual Bus Buffer Gate with 3-State Outputs |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
2-ch, 1.65-V to 5.5-V buffers with 3-state outputs | Texas Instruments |
Logic, Bus Buff Tri-St Dl, 8Vssop | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LVC2G125DCUT .?
Additional datasheets, footprints and schematics for SN74LVC2G125DCUT . are listed on our Part Details page. You can also find images and similar parts to SN74LVC2G125DCUT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC2G125DCUT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC2G125DCUT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC2G125DCUT . fall under?
The SN74LVC2G125DCUT . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC2G125DCUT . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2G125DCUT . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC2G125DCUT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC2G125DCUT . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74LVC2G125DCUT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC2G125DCUT . often in real-time on the comparison pages.
What if I can't find stock of SN74LVC2G125DCUT .?
You can fill out our help required form which you can use to request a quote for SN74LVC2G125DCUT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.