SN74LVC2G125DCUR Part Information
Details for SN74LVC2G125DCUR by Texas Instruments
Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.2660 |
500 | 0.2260 |
1000 | 0.1740 |
Stock Information
Details
Part Features
- Available in the Texas Instruments NanoFreeu2122 Package
- Can Be Used as a Down Translator to Translate Inputs From a Max of 5.5 V Down to the VCC Level
- ESD Protection Exceeds JESD 22
- Inputs Accept Voltages to 5.5 V
- Ioff Supports Live Insertion, Partial-Power-Down Mode, and Back-Drive Protection
- Latch-Up Performance Exceeds 100 mA Per JESD 78, Class II
- Low Power Consumption, 10-u00b5A Max ICC
- Max tpd of 4.3 ns at 3.3 V
- Supports 5-V VCC Operation
- Typical VOHV (Output VOH Undershoot) > 2 V at VCC = 3.3 V, TA = 25u00b0C
- Typical VOLP (Output Ground Bounce) < 0.8 V at VCC = 3.3 V, TA = 25u00b0C
- u00b124-mA Output Drive at 3.3 V
Part Specifications
Logic Family / Base Number | 74LVC2G125 |
Logic Device Type | Buffer Non Inverting |
Logic Case Style | VSSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LVC |
Logic IC Base Number | 742G125, 74125 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 742G125 |
Logic IC Function | Dual Bus Buffer Gate with 3-State Output |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, BUFFER GATE, DUAL 3STATE, SMD; Logic Family / Base Number:74LVC2G125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74LVC2G125DCUR?
Additional datasheets, footprints and schematics for SN74LVC2G125DCUR are listed in our Part Details tab. You can also find the SN74LVC2G125DCUR image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC2G125DCUR in the Pricing & Inventory tab next to part details. You can view SN74LVC2G125DCUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC2G125DCUR fall under?
The SN74LVC2G125DCUR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC2G125DCUR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2G125DCUR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC2G125DCUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74LVC2G125DCUR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74LVC2G125DCUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC2G125DCUR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC2G125DCUR?
You can fill out our help required form which you can use to request a quote for SN74LVC2G125DCUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.