SN74LVC2G04DBVT . Part Information
Details for SN74LVC2G04DBVT . by Texas Instruments
Semiconductors - ICs > Logic > Gates & Inverters
Part Downloads


Part Specifications
Logic Family / Base Number | 74LVC2G04 |
Logic Type | Inverter |
Output Current | 32mA |
No. of Inputs | 1 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOT-23 |
No. of Pins | 6Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 742G04, 7404 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 742G04 |
Logic Function Number | 742G04 |
Logic IC Function | Dual Inverter Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, INVERTER, SMD, SOT-23-6; Logic Family / Base Number:74LVC2G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes | Newark Electronics
- 2-ch, 1.65-V to 5.5-V inverters | Texas Instruments
Viewing Distributors for SN74LVC2G04DBVT .
Loading...
Loading Results for SN74LVC2G04DBVT .