SN74LVC1T45DCKR . Part Information
Details for SN74LVC1T45DCKR . by Texas Instruments
Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers

Buy SN74LVC1T45DCKR Directly from Texas Instruments (187150 in stock) at $0.1430
Part Downloads

Part Specifications
Logic Family / Base Number | 74LVC1T45 |
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | SC-70 |
No. of Pins | 6Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LVC |
Logic IC Base Number | 741T45 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- 74LVC 1-bit Dual Supply Transceiver SC70 | RS Components
- NON INVERTING BUS TRANSCEIVER, SC-70-6; Logic Family / Base Number:74LVC1T245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V RoHS Compliant: Yes | Newark Electronics
- Bus XCVR Single 1-CH 3-ST 6-Pin SC-70 T/R | Avnet Europe
- Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage-Level Shifting and 3-State Outputs | Texas Instruments
- 3 State Single Bit Bus Transceiver [Texas Instruments] SN74LVC1T45DCKR 3 State Single Bit Bus Transceiver | Distrelec
- Texas Instruments SN74LVC1T45DCKR, 1 Bus Transceiver, 1-Bit Non-Inverting LVTTL, 6-Pin SC-70 | RS Components TR
- 74LVC 1-bit Dual Supply Transceiver SC70 | RS Components IT
Viewing Distributors for SN74LVC1T45DCKR .
Loading...
Loading Results for SN74LVC1T45DCKR .