SN74LVC1G86DCKR Part Information
Details for SN74LVC1G86DCKR by Texas Instruments
Semiconductors - ICs > Logic > Gates & Inverters
Part Description
The SN74LVC1G86 device performs the Boolean function Y = A × B or Y = AB + AB in positive logic. This single 2-input exclusive-OR gate is designed for 1.65-V to 5.5-V VCC operation. If the input is low, the other input is reproduced in true form at the output. If the input is high, the signal on the other input is reproduced inverted at the output. This device has low power consumption with maximum tpd of 4 ns at 3.3 V and 15-pF capacitive load. The max output drive is ±32-mA at 4.5 V and ±24-mA at 3.3 V. This device is fully specified for partial-power-down applications using Ioff. The Ioff circuitry disables the outputs, preventing damaging current back flow through the device when it is powered down.
Part Downloads


Part Features
- Available in the Texas Instruments NanoFreeu2122 Package
- ESD Protection Exceeds JESD 22
- Inputs Accept Voltages to 5.5 V
- Ioff Supports Live Insertion, Partial-Power-Down Mode, and Back-Drive Protection
- Latch-Up Performance Exceeds 100 mA Per JESD 78, Class II
- Low Power Consumption, 10-u00b5A Maximum ICC
- Maximum tpd of 4 ns at 3.3 V and 15-pF load
- Supports 5-V VCC Operation
- Supports Down Translation to VCC
- u00b124-mA Output Drive at 3.3 V
Part Specifications
Logic Family / Base Number | 74LVC1G86 |
Logic Type | XOR |
Output Current | 32mA |
No. of Inputs | 2 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | SC-70 |
No. of Pins | 5Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 741G86, 741864 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 741G86 |
Logic IC Function | Single 2-Input Exclusive-OR |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 6.5V |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- 74LVC Single 2-input XOR Gate SC70 | RS Components
- LOGIC SINGLE 2-INPUT XOR GATE, 4NS, SC70-5; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:74LVC1G86; Logic IC Family:74LVC RoHS Compliant: Yes | Newark Electronics
- Single 2-input, 1.65-V to 5.5-V XOR (exclusive OR) gate | Texas Instruments