SN74LVC1G66DBVT Part Information
Details for SN74LVC1G66DBVT by Texas Instruments
Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches

Buy SN74LVC1G66DBVT Directly from Texas Instruments (124910 in stock) at $0.2270
Part Description
This single analog switch is designed for 1.65-V to 5.5-V VCC operation. The SN74LVC1G66 device can handle analog and digital signals. The device permits bidirectional transmission of signals with amplitudes of up to 5.5 V (peak). NanoFree package technology is a major breakthrough in IC packaging concepts, using the die as the package.
Part Downloads

Part Features
- 1.65-V to 5.5-V VCC Operation
- Available in the Texas Instruments NanoFreeu2122 Package
- ESD Protection Exceeds JESD 22
- High Degree of Linearity
- High On-Off Output Voltage Ratio
- High Speed, Typically 0.5 ns (VCC = 3 V, CL = 50 pF)
- Inputs Accept Voltages to 5.5 V
- Latch-Up Performance Exceeds 100 mA Per JESD 78, Class II
- Low ON-State Resistance, Typically u22495.5 u2126 (VCC = 4.5 V)
- Max tpd of 0.8 ns at 3.3 V
Part Specifications
Analogue Switch Type | SPST |
No. of Channels | 1Channels |
On State Resistance Max | 10ohm |
Supply Voltage Range | 1.65V to 5.5V |
Analogue Switch Case | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | SOT-23 |
Bandwidth | 195MHz |
Base Number | 741G66 |
Logic Case Style | SOT-23 |
Logic Function Number | 741G66 |
Logic IC Base Number | 7466 |
Logic IC Function | Single Bilateral Analog Switch |
On Resistance Rds(on) | 12ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.65V |
Termination Type | Surface Mount Device |
Turn Off Time | 5ns |
Turn On Time | 4.2ns |
Alternative Part Descriptions
- Analog SW Single SPST 5.5V 5-Pin SOT-23 | RS Components
- 5-V, 1:1 (SPST), 1-channel analog switch | Texas Instruments
- Texas Instruments SN74LVC1G66DBVT Analog Switch, Tek SPST, 3 V, 5 V, 5-Pinli SOT-23 | RS Components TR
- Analog SW Single SPST 5.5V 5-Pin SOT-23 | RS Components IT
Viewing Distributors for SN74LVC1G66DBVT
Loading...
Loading Results for SN74LVC1G66DBVT