Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.05
|
88,441
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
3,159
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,890
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
2
in stock
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now |
Logic Family / Base Number | - |
---|---|
Logic Type | Multi-Function Logic Gate |
Output Current | 32mA |
No. of Inputs | 3 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOT-23 |
No. of Pins | 6Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | -, 7457 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 741G57 |
Logic Function Number | 741G57 |
Logic IC Function | Configurable Multiple Function Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
Configurable Multiple-Function Gate | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Multi Function Gate, 3I/P, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LVC1G57DBVR?
Additional datasheets, footprints and schematics for SN74LVC1G57DBVR are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G57DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC1G57DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G57DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC1G57DBVR fall under?
The SN74LVC1G57DBVR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC1G57DBVR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G57DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC1G57DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC1G57DBVR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74LVC1G57DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC1G57DBVR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC1G57DBVR?
You can fill out our help required form which you can use to request a quote for SN74LVC1G57DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.