Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0400
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.0400
|
56,271
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
3,846
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now |
No. of Channels | 1Channels |
---|---|
Analogue Switch Type | SPDT |
On State Resistance Max | 15ohm |
Supply Voltage Range | 1.65V to 5.5V |
Analogue Switch Case | SOT-553 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
5-V, 2:1 (SPDT), 1-channel general-purpose analog switch | Texas Instruments |
IC: analog switch | Transfer Multisort Elektronik |
Analogue Switch, Single, Spdt, Sot-553-6 | Newark Electronics |
ANALOGUE SWITCH, SINGLE, SPDT, SOT-553-6 | element14 |
Where can I find additional details, specifications and documents for a SN74LVC1G3157DRLR .?
Additional datasheets, footprints and schematics for SN74LVC1G3157DRLR . are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G3157DRLR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC1G3157DRLR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G3157DRLR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC1G3157DRLR . fall under?
The SN74LVC1G3157DRLR . is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC1G3157DRLR . when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G3157DRLR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC1G3157DRLR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC1G3157DRLR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SN74LVC1G3157DRLR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC1G3157DRLR . often in real-time on the comparison pages.
What if I can't find stock of SN74LVC1G3157DRLR .?
You can fill out our help required form which you can use to request a quote for SN74LVC1G3157DRLR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.