SN74LVC1G27DCKRE4 . Part Information
Details for SN74LVC1G27DCKRE4 . by Texas Instruments
Semiconductors - ICs>Logic>Gates & Inverters
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 0.2930 |
10 | 0.2140 |
100 | 0.1200 |
500 | 0.0950 |
1000 | 0.0816 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74LVC1G27 |
Logic Type | NOR |
Output Current | 32mA |
No. of Inputs | 3 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | SC-70 |
No. of Pins | 6Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 741G27, 74127 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 741G27 |
Logic IC Function | Single 3-Input Positive-NOR Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 3.3V |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74LVC1G27DCKRE4 .?
Additional datasheets, footprints and schematics for SN74LVC1G27DCKRE4 . are listed in our Part Details tab. You can also find the SN74LVC1G27DCKRE4 . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC1G27DCKRE4 . in the Pricing & Inventory tab next to part details. You can view SN74LVC1G27DCKRE4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC1G27DCKRE4 . fall under?
The SN74LVC1G27DCKRE4 . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC1G27DCKRE4 . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G27DCKRE4 . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC1G27DCKRE4 . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74LVC1G27DCKRE4 . have stock available?
There is no stock from authorised distributors for SN74LVC1G27DCKRE4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC1G27DCKRE4 . often in real-time on the comparison pages.
What if I can't find stock of SN74LVC1G27DCKRE4 .?
You can fill out our help required form which you can use to request a quote for SN74LVC1G27DCKRE4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.