SN74LVC1G17DBVR Part Information
Details for SN74LVC1G17DBVR by Texas Instruments
Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers
Part Description
This single Schmitt-trigger buffer is designed for 1.65-V to 5.5-V VCC operation. The SN74LVC1G17 device contains one buffer and performs the Boolean function Y = A. The CMOS device has high output drive while maintaining low static power dissipation over a broad Vcc operating range. The SN74LVC1G17 is available in a variety of packages, including the ultra-small DPW package with a body size of 0.8 mm × 0.8mm.
Part Downloads


Part Features
- Available in Ultra Small 0.64-mm2 Package (DPW) With 0.5-mm Pitch
- ESD Protection Exceeds JESD 22
- Inputs Accept Voltages to 5.5 V
- Ioff Supports Live Insertion, Partial-Power-Down Mode, and Back-Drive Protection
- Latch-Up Performance Exceeds 100 mA Per JESD 78, Class II
- Low Power Consumption, 10-u03bcA Max ICC
- Max tpd of 4.6 ns at 3.3 V
- Supports 5-V VCC Operation
- u00b124-mA Output Drive at 3.3 V
Part Specifications
Logic Family / Base Number | 74LVC1G17 |
Logic Device Type | Buffer Schmitt Trigger |
Logic Case Style | SOT-23 |
No. of Pins | 5Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LVC |
Logic IC Base Number | 741G17, 7417 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 741G17 |
Logic Function Number | 741G17 |
Logic IC Function | Single Schmitt Trigger Buffer |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- Single Schmitt-Trig Buffer SN74LVC1G17DB | RS Components
- IC, BUFFER, SCHMITT TRIG, 5SOT23; Logic Device Type:Buffer, Schmitt Trigger; Logic Family / Base Number:74LVC1G17; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; RoHS Compliant: Yes | Newark Electronics
- IC: digital; buffer,Schmitt trigger; SMD; SOT23-5; Series: 74LVC | Transfer Multisort Elektronik
- Single 1.65-V to 5.5-V buffer with Schmitt-Trigger inputs | Texas Instruments
- Single Schmitt Trigger Buffer [Texas Instruments] SN74LVC1G17DBVR Single Schmitt Trigger Buffer | Distrelec
Viewing Distributors for SN74LVC1G17DBVR
Loading...
Loading Results for SN74LVC1G17DBVR