SN74LVC1G17DBVE4 Part Information
Details for SN74LVC1G17DBVE4 by Texas Instruments
Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers
Part Features
- Available in Ultra Small 0.64-mm2 Package (DPW) With 0.5-mm Pitch
- ESD Protection Exceeds JESD 22
- Inputs Accept Voltages to 5.5 V
- Ioff Supports Live Insertion, Partial-Power-Down Mode, and Back-Drive Protection
- Latch-Up Performance Exceeds 100 mA Per JESD 78, Class II
- Low Power Consumption, 10-u03bcA Max ICC
- Max tpd of 4.6 ns at 3.3 V
- Supports 5-V VCC Operation
- u00b124-mA Output Drive at 3.3 V
Part Specifications
Logic Family / Base Number | 74LVC1G17 |
Logic Device Type | Buffer Schmitt Trigger |
Logic Case Style | SOT-23 |
No. of Pins | 5Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LVC |
Logic IC Base Number | 741G17, 74117 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 741G174 |
Logic IC Function | Single Schmitt Trigger Buffer |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 3.3V |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74LVC1G17DBVE4?
Additional datasheets, footprints and schematics for SN74LVC1G17DBVE4 are listed in our Part Details tab. You can also find the SN74LVC1G17DBVE4 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC1G17DBVE4 in the Pricing & Inventory tab next to part details. You can view SN74LVC1G17DBVE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC1G17DBVE4 fall under?
The SN74LVC1G17DBVE4 is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC1G17DBVE4 when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G17DBVE4 you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC1G17DBVE4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74LVC1G17DBVE4 have stock available?
There is no stock from authorised distributors for SN74LVC1G17DBVE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC1G17DBVE4 often in real-time on the comparison pages.
What if I can't find stock of SN74LVC1G17DBVE4?
You can fill out our help required form which you can use to request a quote for SN74LVC1G17DBVE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.