No distributors results available
View Full Pricing & Stock ComparisonVoltage(Nom)(V) | 1.8,2.5,3.3,5 |
---|---|
Technology Family | LVC |
Schmitt Trigger | Yes |
Package size | mm2:W x L (PKG) : [pf]5SOT-23[/pf]: 8 mm2: 2.8 x 2.9 (SOT-23|5) |
Bits(#) | 1 |
ICC @ nom voltage(Max)(mA) | 0.019 |
Approx. price(US$) | 0.30 | 1ku |
IOH(Max)(mA) | -32 |
F @ nom voltage(Max)(Mhz) | 150 |
tpd @ Nom Voltage(Max)(ns) | 16,7.5,6,5 |
Rating | HiRel Enhanced Product |
Operating temperature range(C) | -55 to 125 |
VCC(Max)(V) | 5.5 |
IOL(Max)(mA) | 32 |
VCC(Min)(V) | 1.65 |
Package Group | SOT-23|5 |
Where can I find additional details, specifications and documents for a SN74LVC1G14-EP?
Additional datasheets, footprints and schematics for SN74LVC1G14-EP are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G14-EP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC1G14-EP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G14-EP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC1G14-EP fall under?
The SN74LVC1G14-EP is listed under Semiconductors > Logic > Buffer/driver > Non-Inverting buffer/driver.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC1G14-EP when available in the Non-Inverting buffer/driver range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G14-EP you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC1G14-EP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC1G14-EP have stock available?
There is no stock from authorised distributors for SN74LVC1G14-EP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC1G14-EP often in real-time on the comparison pages.
What if I can't find stock of SN74LVC1G14-EP?
You can fill out our help required form which you can use to request a quote for SN74LVC1G14-EP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.