Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.06
|
84,872
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
9,244
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
2,238
in stock
|
Buy Now | |
Kruse
-
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now |
Logic Family / Base Number | 74LVC1G132 |
---|---|
Logic Type | NAND Schmitt Trigger |
Output Current | 50mA |
No. of Inputs | 2 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOT-23 |
No. of Pins | 5Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 741G132 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single 2-input, 1.65-V to 5.5-V NAND gate with Schmitt-Trigger inputs | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
IC LOG GATE NAND 74LVC1G132 SOT-23-5 | Kruse |
Logic Nand Gate, Single, 5.3Ns, 5-Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LVC1G132DBVR?
Additional datasheets, footprints and schematics for SN74LVC1G132DBVR are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G132DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC1G132DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G132DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC1G132DBVR fall under?
The SN74LVC1G132DBVR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC1G132DBVR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G132DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC1G132DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC1G132DBVR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Kruse and Newark Electronics have stock available or on a lead time for SN74LVC1G132DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC1G132DBVR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC1G132DBVR?
You can fill out our help required form which you can use to request a quote for SN74LVC1G132DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.