SN74LVC1G08DBVR . Part Information
Details for SN74LVC1G08DBVR . by Texas Instruments
Semiconductors - ICs > Logic > Gates & Inverters
Part Downloads


Part Specifications
Logic Family / Base Number | 74LVC1G08 |
Logic Type | AND |
Output Current | 32mA |
No. of Inputs | 2 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOT-23 |
No. of Pins | 5Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 741G08, 741084 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 741G08 |
Logic IC Function | Single 2-Input AND Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 6.5V |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- SINGLE AND GATE, 2I/P, SOT-23-5; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74LVC1G08; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes | Newark Electronics
- Single 2-input, 1.65-V to 5.5-V AND gate | Texas Instruments
- Single AND Gate [Texas Instruments] SN74LVC1G08DBVR Single AND Gate | Distrelec
Viewing Distributors for SN74LVC1G08DBVR .
Loading...
Loading Results for SN74LVC1G08DBVR .