Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
170
in stock
|
Buy Now | |
Texas Instruments
from US$0.27
|
560,111
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
-
|
Buy Now | |
element14
from US$0.50
|
-
|
Buy Now | |
Farnell
from US$0.53
|
-
|
Buy Now |
Logic Family / Base Number | 74LVC1G07 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | SOT-23 |
No. of Pins | 5Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Product Range | - |
Single 1.65-V to 5.5-V buffer with open-drain outputs | Texas Instruments |
Buffer/Driver Single Non-Inverting Open | RS |
IC: digital | Transfer Multisort Elektronik |
Ic, Buffer/Driver, Smd, Sot-23-5 | Newark Electronics |
IC, BUFFER/DRIVER, SMD, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a SN74LVC1G07DBVT?
Additional datasheets, footprints and schematics for SN74LVC1G07DBVT are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G07DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC1G07DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G07DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC1G07DBVT fall under?
The SN74LVC1G07DBVT is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC1G07DBVT when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G07DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC1G07DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC1G07DBVT have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for SN74LVC1G07DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC1G07DBVT often in real-time on the comparison pages.
What if I can't find stock of SN74LVC1G07DBVT?
You can fill out our help required form which you can use to request a quote for SN74LVC1G07DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.