Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74LVC1G06 |
---|---|
Logic Device Type | Buffer / Line Driver Inverting |
Logic Case Style | SC-70 |
No. of Pins | 5Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LVC |
Logic IC Base Number | 741G06 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Buffer/Line Driver, Inverting, Sc-70-5 | Newark Electronics |
Single 1.65-V to 5.5-V inverter with open-drain outputs | Texas Instruments |
BUFFER/LINE DRIVER, INVERTING, SC-70-5 | Farnell |
Where can I find additional details, specifications and documents for a SN74LVC1G06DCKR .?
Additional datasheets, footprints and schematics for SN74LVC1G06DCKR . are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G06DCKR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC1G06DCKR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G06DCKR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC1G06DCKR . fall under?
The SN74LVC1G06DCKR . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC1G06DCKR . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G06DCKR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC1G06DCKR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC1G06DCKR . have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Texas Instruments and Farnell have stock available or on a lead time for SN74LVC1G06DCKR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC1G06DCKR . often in real-time on the comparison pages.
What if I can't find stock of SN74LVC1G06DCKR .?
You can fill out our help required form which you can use to request a quote for SN74LVC1G06DCKR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.