SN74LVC1G04YZVR Part Information
Details for SN74LVC1G04YZVR by Texas Instruments
Semiconductors - ICs > Logic > Gates & Inverters

Buy SN74LVC1G04YZVR Directly from Texas Instruments (7478 in stock) at $0.0900
Part Description
This single inverter gate 1.65-V to 5.5-V VCC operation. is designed for The SN74LVC1G04 device performs the Boolean function Y = A. The CMOS device has high output drive while maintaining low static power dissipation over a broad VCC operating range. The SN74LVC1G04 device is available in a variety of packages, including the ultra-small DPW package with a body size of 0.8 mm × 0.8 mm.
Part Downloads

Part Features
- Available in the Ultra-Small 0.64-mm2 Package (DPW) with 0.5-mm Pitch
- ESD Protection Exceeds JESD 22
- Inputs Accept Voltages up to 5.5 V Allowing Down Translation to VCC
- Ioff Supports Live-Insertion, Partial-Power-Down Mode, and Back-Drive Protection
- Latch-Up Performance Exceeds 100 mA Per JESD 78, Class II
- Low Power Consumption, 10-u03bcA Max ICC
- Max tpd of 3.3 ns at 3.3-V
- Supports 5-V VCC Operation
- u00b124-mA Output Drive at 3.3-V
Part Specifications
Logic Family / Base Number | 74LVC1G04 |
Logic Type | Inverter |
Output Current | - |
No. of Inputs | 1 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | DSBGA |
No. of Pins | 4Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 741G04 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- INVERTER, SINGLE, 1 I/P, DSBGA-4 | Newark Electronics
- Single 1.65-V to 5.5-V inverter | Texas Instruments
Viewing Distributors for SN74LVC1G04YZVR
Loading...
Loading Results for SN74LVC1G04YZVR