SN74LVC1G04MDBVREP . Part Information
Details for SN74LVC1G04MDBVREP . by Texas Instruments
Semiconductors - ICs > Logic > Gates & Inverters

Buy SN74LVC1G04MDBVREP Directly from Texas Instruments (18485 in stock) at $0.6080
Part Downloads

Part Specifications
Logic Family / Base Number | 74LVC1G04 |
Logic Type | Inverter |
Output Current | - |
No. of Inputs | 1 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOT-23 |
No. of Pins | 5Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 741G04 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- INVERTER GATE, SINGLE, 1 I/P, SOT-23-5; Logic Family / Base Number:74LVC1G04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes | Newark Electronics
- Enhanced product single 1.65-V to 5.5-V inverter | Texas Instruments
Viewing Distributors for SN74LVC1G04MDBVREP .
Loading...
Loading Results for SN74LVC1G04MDBVREP .