SN74LVC16244ADGVR Part Information
Details for SN74LVC16244ADGVR by Texas Instruments
Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.4500 |
10 | 1.0900 |
50 | 0.9940 |
100 | 0.8970 |
250 | 0.8340 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74LVC16244 |
Logic Device Type | Buffer / Line Driver Non Inverting |
Logic Case Style | TVSOP |
No. of Pins | 48Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74LVC |
Logic IC Base Number | 7416244 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Propagation Delay | 5.2ns |
Supply Voltage Range | 1.65V to 3.6V |
Alternative Part Descriptions
- IC, NON INVERTING BUFFER, TVSOP-48; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74LVC16244; Logic Case Style:TVSOP; No. of Pins:48Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic ICRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74LVC16244ADGVR?
Additional datasheets, footprints and schematics for SN74LVC16244ADGVR are listed in our Part Details tab. You can also find the SN74LVC16244ADGVR image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC16244ADGVR in the Pricing & Inventory tab next to part details. You can view SN74LVC16244ADGVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC16244ADGVR fall under?
The SN74LVC16244ADGVR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC16244ADGVR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC16244ADGVR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC16244ADGVR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74LVC16244ADGVR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74LVC16244ADGVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC16244ADGVR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC16244ADGVR?
You can fill out our help required form which you can use to request a quote for SN74LVC16244ADGVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.