Logic Family / Base Number | 74LVC157 |
---|---|
Logic Type | Data Selector / Multiplexer |
No. of Channels | 4Channels |
Line Configuration | 2 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 74157, 74157 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74157 |
Logic Function Number | 74157 |
Logic IC Function | Quad 2-to-1 Line Data Selector / Multiplexer |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 24mA |
Ratio | 2 |
Supply Voltage Range | 1.65V to 3.6V |
Termination Type | Surface Mount Device |
Quadruple 2-Line To1-Line Data Selector / Multiplexer | Texas Instruments |
IC QUAD 2-1 DATASEL/MUX 16-PIN SOIC SMD | Dan-Mar Components |
IC, SELECTOR/DEMUX, SMD | Farnell |
Ic, Selector/Demux, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LVC157ADR .?
Additional datasheets, footprints and schematics for SN74LVC157ADR . are listed on our Part Details page. You can also find images and similar parts to SN74LVC157ADR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC157ADR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC157ADR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC157ADR . fall under?
The SN74LVC157ADR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC157ADR . when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC157ADR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC157ADR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC157ADR . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74LVC157ADR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC157ADR . often in real-time on the comparison pages.
What if I can't find stock of SN74LVC157ADR .?
You can fill out our help required form which you can use to request a quote for SN74LVC157ADR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.