SN74LVC14ADBR . Part Information
Details for SN74LVC14ADBR . by Texas Instruments
Semiconductors - ICs>Logic>Gates & Inverters
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.2060 |
500 | 0.1710 |
1000 | 0.1170 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74LVC14 |
Logic Type | Inverter Schmitt Trigger |
Output Current | 24mA |
No. of Inputs | 1 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Logic Case Style | SSOP |
No. of Pins | 14Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 7414, 7414 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 7414 |
Logic IC Function | Hex Inverter with Schmitt Trigger |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage | 3.3V |
Supply Voltage Range | 1.65V to 3.6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, HEX INVERTER, SMD, SSOP14, 3.3V; Logic Family / Base Number:74LVC14; Logic Type:Inverter Schmitt Trigger; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SSOP; No. of RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74LVC14ADBR .?
Additional datasheets, footprints and schematics for SN74LVC14ADBR . are listed in our Part Details tab. You can also find the SN74LVC14ADBR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC14ADBR . in the Pricing & Inventory tab next to part details. You can view SN74LVC14ADBR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC14ADBR . fall under?
The SN74LVC14ADBR . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC14ADBR . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC14ADBR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC14ADBR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74LVC14ADBR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74LVC14ADBR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC14ADBR . often in real-time on the comparison pages.
What if I can't find stock of SN74LVC14ADBR .?
You can fill out our help required form which you can use to request a quote for SN74LVC14ADBR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.