Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | - |
---|---|
Output Current | - |
Logic Type | - |
Input Level | - |
No. of Pins | - |
Logic Case Style | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | - |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
4-ch, 1.65-V to 3.6-V buffers with 3-state outputs | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Ic, Buffer Gate, Quad 3State, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LVC126APW.?
Additional datasheets, footprints and schematics for SN74LVC126APW. are listed on our Part Details page. You can also find images and similar parts to SN74LVC126APW. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC126APW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC126APW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC126APW. fall under?
The SN74LVC126APW. is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC126APW. when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC126APW. you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC126APW. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC126APW. have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LVC126APW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC126APW. often in real-time on the comparison pages.
What if I can't find stock of SN74LVC126APW.?
You can fill out our help required form which you can use to request a quote for SN74LVC126APW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.