SN74LVC126ADR Part Information
Details for SN74LVC126ADR by Texas Instruments
Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 0.4110 |
10 | 0.3310 |
100 | 0.2040 |
500 | 0.1680 |
1000 | 0.1160 |
Stock Information
Details
Part Features
- Inputs Accept Voltages up to 5.5 V
- Latch-Up Performance Exceeds 250 mA
- Maximum tpd of 4.7 ns at 3.3 V
- Operates From 1.65 V to 3.6 V
- Specified From u201340u00b0C to +125u00b0C
- Typical VOHV (Output VOH Undershoot), >2 V at VCC = 3.3 V, TA = 25u00b0C
- Typical VOLP (Output Ground Bounce), <0.8 V at VCC = 3.3 V, TA = 25u00b0C
Part Specifications
Logic Family / Base Number | 74LVC126 |
Logic Device Type | Buffer Non Inverting |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74LVC |
Logic IC Base Number | 74126 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +125°C |
Propagation Delay | 4.7ns |
Supply Voltage Range | 1.65V to 3.6V |
Alternative Part Descriptions
- IC NON INVERTING BUS BUFFER GATE SOIC-14; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVC126; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74LVC126ADR?
Additional datasheets, footprints and schematics for SN74LVC126ADR are listed in our Part Details tab. You can also find the SN74LVC126ADR image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC126ADR in the Pricing & Inventory tab next to part details. You can view SN74LVC126ADR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC126ADR fall under?
The SN74LVC126ADR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC126ADR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC126ADR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC126ADR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74LVC126ADR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74LVC126ADR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC126ADR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC126ADR?
You can fill out our help required form which you can use to request a quote for SN74LVC126ADR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.