SN74LVC08ARGYR . Part Information
Details for SN74LVC08ARGYR . by Texas Instruments
Semiconductors - ICs > Logic > Gates & Inverters

Buy SN74LVC08ARGYR Directly from Texas Instruments (49502 in stock) at $0.0700
Part Downloads

Part Specifications
Logic Family / Base Number | 74LVC08 |
Logic Type | AND |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Logic Case Style | VQFN |
No. of Pins | 14Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 7408 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +125°C |
Propagation Delay | 4.1ns |
Supply Voltage Range | 1.65V to 3.6V |
Alternative Part Descriptions
- IC, QUAD AND GATE, 2I/P, QFN-14 | Newark Electronics
- 4-ch, 2-input, 1.65-V to 3.6-V AND gates | Texas Instruments
Viewing Distributors for SN74LVC08ARGYR .
Loading...
Loading Results for SN74LVC08ARGYR .