SN74LV8153PW . Part Information
Details for SN74LV8153PW . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Logic
Part Downloads


Part Specifications
Logic Type | Serial to Parallel Interface |
Logic Case Style | TSSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 13.2V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC Output Type | Standard |
Logic Function Number | 748153 |
Logic IC Base Number | 748153 |
Logic IC Family | 74LV |
Logic IC Function | Serial-to-Parallel Interface |
No. of Elements | 1 Element, 1Elements |
Operating Temperature Range | -40°C to +85°C |
Shift Register Function | Serial to Parallel |
Supply Voltage Range | 3V to 13.2V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- Serial-To-Parallel Interface | Texas Instruments
Viewing Distributors for SN74LV8153PW .
Loading...
Loading Results for SN74LV8153PW .