SN74LV74APWR Part Information
Details for SN74LV74APWR by Texas Instruments
Semiconductors - ICs>Logic>Flip Flops
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.3080 |
500 | 0.2610 |
1000 | 0.1840 |
Stock Information
Details
Part Features
- 2-V to 5.5-V VCC Operation
- ESD Protection Exceeds JESD 22
- Ioff Supports Partial-Power-Down Mode Operation
- Latch-up Performance Exceeds 250 mA Per JESD 17
- Maximum tpd of 8.5 ns at 5 V
- Support Mixed-Mode Voltage Operation on All Ports
- Typical VOHV (Output VOH Undershoot) > 2.3 V at VCC = 3.3 V, TA = 25u00b0C
- Typical VOLP (Output Ground Bounce) < 0.8 V at VCC = 3.3 V, TA = 25u00b0C
Part Specifications
Logic Family / Base Number | 74LV74 |
Flip-Flop Type | D |
Propagation Delay | 7.2ns |
Frequency | 140MHz |
Output Current | 12mA |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Trigger Type | Positive Edge |
IC Output Type | Differential / Complementary |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LV |
Logic IC Base Number | 7474 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 5.5V |
Alternative Part Descriptions
- IC, D-TYPE FLIP FLOP, DUAL, TSSOP-14; Logic Family / Base Number:74LV74; Flip-Flop Type:D; Propagation Delay:7.2ns; Frequency:140MHz; Output Current:12mA; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74LV74APWR?
Additional datasheets, footprints and schematics for SN74LV74APWR are listed in our Part Details tab. You can also find the SN74LV74APWR image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LV74APWR in the Pricing & Inventory tab next to part details. You can view SN74LV74APWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LV74APWR fall under?
The SN74LV74APWR is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74LV74APWR when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LV74APWR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LV74APWR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74LV74APWR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74LV74APWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LV74APWR often in real-time on the comparison pages.
What if I can't find stock of SN74LV74APWR?
You can fill out our help required form which you can use to request a quote for SN74LV74APWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.