Logic Family / Base Number | 74LV595 |
---|---|
Shift Register Function | Serial to Parallel |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
IC Output Type | Tri State |
Logic IC Family | 74LV |
Logic IC Base Number | 74595 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Type | Shift Register |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 5.5V |
Eight-bit shift registers with 3-state output registers | Texas Instruments |
IC, 8BIT SIPO SHIFT REGISTER, SOIC-16 | Farnell |
Ic, 8Bit Sipo Shift Register, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LV595ADR .?
Additional datasheets, footprints and schematics for SN74LV595ADR . are listed on our Part Details page. You can also find images and similar parts to SN74LV595ADR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LV595ADR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LV595ADR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LV595ADR . fall under?
The SN74LV595ADR . is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to SN74LV595ADR . when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LV595ADR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LV595ADR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LV595ADR . have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for SN74LV595ADR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LV595ADR . often in real-time on the comparison pages.
What if I can't find stock of SN74LV595ADR .?
You can fill out our help required form which you can use to request a quote for SN74LV595ADR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.