SN74LV574APW . Part Information
Details for SN74LV574APW . by Texas Instruments
Semiconductors - ICs>Logic>Flip Flops
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.0500 |
10 | 1.0400 |
25 | 1.0200 |
50 | 1.0100 |
100 | 0.9970 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74LV574 |
Flip-Flop Type | D |
Propagation Delay | 5.7ns |
Frequency | 205MHz |
Output Current | 16mA |
Logic Case Style | TSSOP |
No. of Pins | 20Pins |
Trigger Type | Positive Edge |
IC Output Type | Tri State Non Inverted |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LV |
Logic IC Base Number | 74574, 74574 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74574 |
Logic IC Function | Octal Edge-Triggered D-Type Flip-Flop with 3-State Outputs |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- LOGIC, OCT EDG-TRG D-TYPE F-F, 20TSSOP; Logic Family / Base Number:74LV574; Flip-Flop Type:D; Propagation Delay:5.7ns; Frequency:205MHz; Output Current:16mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74LV574APW .?
Additional datasheets, footprints and schematics for SN74LV574APW . are listed in our Part Details tab. You can also find the SN74LV574APW . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LV574APW . in the Pricing & Inventory tab next to part details. You can view SN74LV574APW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LV574APW . fall under?
The SN74LV574APW . is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74LV574APW . when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LV574APW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LV574APW . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74LV574APW . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74LV574APW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LV574APW . often in real-time on the comparison pages.
What if I can't find stock of SN74LV574APW .?
You can fill out our help required form which you can use to request a quote for SN74LV574APW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.