No. of Inputs | 1 |
---|---|
Output Current | - |
Propagation Delay | 11ns |
No. of Pins | 14Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 1.6V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Logic Type | Buffer / Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single Power Supply Quadruple Buffer GATE w/ 3-State Output CMOS Logic Level Shifter | Texas Instruments |
BUFFER TRANSLATOR, 3-STATE O/P, TSSOP-14 | element14 |
IC-SN74LV4T125 BUF NON-INVERT 5V5 14TSSOP | Elfaro |
SGL Pwr Supply Quad Buffer GATE | Mouser Electronics |
Buffer Translator, 3-State O/P, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LV4T125PWR .?
Additional datasheets, footprints and schematics for SN74LV4T125PWR . are listed on our Part Details page. You can also find images and similar parts to SN74LV4T125PWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LV4T125PWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LV4T125PWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LV4T125PWR . fall under?
The SN74LV4T125PWR . is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SN74LV4T125PWR . when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LV4T125PWR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LV4T125PWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LV4T125PWR . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for SN74LV4T125PWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LV4T125PWR . often in real-time on the comparison pages.
What if I can't find stock of SN74LV4T125PWR .?
You can fill out our help required form which you can use to request a quote for SN74LV4T125PWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.